Status: | Unknown |
---|---|
Series: | 105142 Series |
RoHS: | Unknown |
Prices starting from US$9.53
No. of Contacts | 2011Contacts |
---|---|
Connector Type | LGA Socket |
Pitch Spacing | 1.02mm |
Product Range | 105142 Series |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Molex 1.02mm (.040") Pitch LGA2011-0 Processor Socket Assembly 15u" Gold Plating Lead-Free | Distrelec |
Lga2011-0 Socket Full Assy 15U/Molex |Molex 105142-0132 | Newark Electronics |
Conn LGA Socket SKT 2011 POS 1.02mm Solder ST SMD Tray | Avnet America |
LGA SOCKET, 2011POS, 1.02MM | Farnell |
Where can I find additional details, specifications and documents for a 1051420132?
Additional datasheets, footprints and schematics for 1051420132 are listed on our Part Details page. You can also find images and similar parts to 1051420132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051420132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051420132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051420132 fall under?
The 1051420132 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1051420132 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051420132 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051420132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1051420132 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1051420132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051420132 often in real-time on the comparison pages.
What if I can't find stock of 1051420132?
You can fill out our help required form which you can use to request a quote for 1051420132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.