Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2007-8102-92 |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Stainless Steel |
Cable Connector Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Copper Alloy |
Connector Product Type | Connector Assembly |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Plating Material | Gold |
Product Length | .68in, 17.27mm |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Epoxy |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 12.4GHz |
Coupling Nut Base Material | Stainless Steel |
Military Category | B |
Grade | Military |
Dielectric Material | PTFE |
Coupling Nut Plating Finish | Passivated |
実装方法 | Package |
Packaging Method | Package |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMA |
Connector Seal Type | Interfacial Seal |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 402 Semi-Rigid |
RF Connector, 2007 8102 92 | TE Connectivity 1051172-1 | RS Americas |
Conn SMA PL 0Hz to 12.4GHz Solder RA Gold | Avnet America |
RF Connectors / Coaxial Connectors 2007 8102 92 | Sager |
Where can I find additional details, specifications and documents for a 1051172-1?
Additional datasheets, footprints and schematics for 1051172-1 are listed on our Part Details page. You can also find images and similar parts to 1051172-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051172-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051172-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051172-1 fall under?
The 1051172-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1051172-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051172-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051172-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1051172-1 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 1051172-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051172-1 often in real-time on the comparison pages.
What if I can't find stock of 1051172-1?
You can fill out our help required form which you can use to request a quote for 1051172-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.