Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2004-8002-90 |
Prices starting from US$40.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$58.33
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$53.58
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$55.05
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$51.60
|
29
in stock
|
Buy Now | |
Farnell
from US$108.69
|
24
in stock
|
Buy Now | |
Avnet America
from US$43.00
|
-
|
Buy Now | |
RS Americas
from US$63.89
|
-
|
Buy Now | |
Sager
from US$40.90
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | .354in, 8.99mm |
Product Length | .75in, 19.05mm |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Solder |
Panel Attachment Style | Rear Mount |
Operating Frequency | 18GHz |
Lockwasher Material | Stainless Steel |
Military Category | B |
Dielectric Material | PTFE |
Lockwasher Plating Finish | Plated |
Lockwasher Plating Material | Gold |
Gasket Material | Silicone Rubber |
Grade | Military |
Mounting Nut Material | Stainless Steel |
Packaging Method | Package |
実装方法 | Package |
RF Interface | SMA |
Sealable | Yes |
RF Connector Style | Jack |
Connector Seal Type | O-Ring Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 402 Semi-Rigid |
Connectors 2004 8002 90 Sma Cable Jack |Amp Te Connectivity 1051023-1 | Newark Electronics |
Connectors 2004 8002 90 SMA CABLE JACK | Rapid Electronics |
TE Connectivity 2004 8002 90 SMA CABLE JACK RF Connector | Distrelec |
RF COAXIAL, SMA JACK, 50 OHM, CABLE | Farnell |
Conn SMA RCP 0Hz to 18GHz Solder ST Gold | Avnet America |
TE | RS Americas |
RF Connectors / Coaxial Connectors 2004 8002 90 SMA CABLE JACK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG402 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1051023-1?
Additional datasheets, footprints and schematics for 1051023-1 are listed on our Part Details page. You can also find images and similar parts to 1051023-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051023-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051023-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051023-1 fall under?
The 1051023-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1051023-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051023-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051023-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1051023-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1051023-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051023-1 often in real-time on the comparison pages.
What if I can't find stock of 1051023-1?
You can fill out our help required form which you can use to request a quote for 1051023-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.