1051-5 Leads by Videk

LEAD 9W D SKT-25W D PLUG 5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.77

Distributor Stock
Logo for Farnell
Farnell
from US$6.18
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.77
5
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$22.87
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.51
-
Buy Now
Logo for element14
element14
from US$8.36
-
Buy Now

Specifications

Connector Type A D Subminiature Socket 9 Way
Connector Type B D Subminiature Plug 25 Way
Cable Length - Imperial 16.4ft
Cable Length - Metric 5m
Jacket Colour White
Product Range -
Cable Assembly Type Computer
Cable Length 5m
Computer Connector A D Subminiature Socket 9 Way
Computer Connector B D Subminiature Plug 25 Way

Alternative Descriptions

Lead, 9W D Skt-25W D Plug, 5M | Newark Electronics
LEAD, 9W D SKT-25W D PLUG, 5M | element14


10515 Soldering Stations & Accessories by American Beauty Tools

3/32" DIAMETER SINGLE CARBON SOLDERING HANDPIECE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Plug Type US
Accessory Type Probe Style Handpiece
Cable Length 4ft
Length 6"
RoHS Compliant Yes

10515 by Lumberg

RST 5-3-VC 1A-1-3-226/10 M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1051-5?

Additional datasheets, footprints and schematics for 1051-5 are listed on our Part Details page. You can also find images and similar parts to 1051-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1051-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1051-5 fall under?

The 1051-5 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to 1051-5 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1051-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1051-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1051-5 have stock available?

Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1051-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1051-5 often in real-time on the comparison pages.

What if I can't find stock of 1051-5?

You can fill out our help required form which you can use to request a quote for 1051-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay