Status: | Unknown |
---|---|
Series: | 1050QC Series |
RoHS: | Unknown |
Prices starting from US$3.51
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | White |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 1050QC Series |
SVHC | No SVHC (27-Jun-2018) |
Lamp, Indicator, Neon, White, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, WHITE, 125V | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
CML 1050QC4 Indicator Light, 105-125V AC, Neon Lamp, White Polycarbonate Round Lens, Stainless Steel, Panel Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1050QC4?
Additional datasheets, footprints and schematics for 1050QC4 are listed on our Part Details page. You can also find images and similar parts to 1050QC4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050QC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050QC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050QC4 fall under?
The 1050QC4 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 1050QC4 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050QC4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050QC4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050QC4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and RS Americas have stock available or on a lead time for 1050QC4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050QC4 often in real-time on the comparison pages.
What if I can't find stock of 1050QC4?
You can fill out our help required form which you can use to request a quote for 1050QC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.