Status: | Unknown |
---|---|
Series: | 1050QA Series |
RoHS: | Unknown |
Supply Voltage | 125V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Color | White |
Mounting Hole Dia | 12.7mm |
Lens Shape | Dome |
Current Rating | - |
Product Range | 1050QA Series |
Colour | White |
Lamp, Indicator, Neon, White, 125V | Newark Electronics |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 1050QA4?
Additional datasheets, footprints and schematics for 1050QA4 are listed on our Part Details page. You can also find images and similar parts to 1050QA4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050QA4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050QA4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050QA4 fall under?
The 1050QA4 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1050QA4 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050QA4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050QA4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050QA4 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 1050QA4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050QA4 often in real-time on the comparison pages.
What if I can't find stock of 1050QA4?
You can fill out our help required form which you can use to request a quote for 1050QA4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.