1050N3 Panel Mount Indicators, Bases & Lenses by Visual Communications Company

LAMP INDICATOR NEON AMBER 125V

Status: Unknown
Series: 1050N Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.96

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$2.96
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Supply Voltage 125V
Lamp Base Type Wire Leaded
Illumination Color Amber
Mounting Hole Dia 12.7mm
Lens Shape Square
Current Rating -
Product Range 1050N Series
Colour Amber

Alternative Descriptions

Lamp, Indicator, Neon, Amber, 125V | Newark Electronics
CML NEON & INCANDESCENT INDICA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1050N3?

Additional datasheets, footprints and schematics for 1050N3 are listed on our Part Details page. You can also find images and similar parts to 1050N3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1050N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1050N3 fall under?

The 1050N3 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.

Can I view similar or alternative parts?

You can view similar parts to 1050N3 when available in the Neon Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1050N3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1050N3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1050N3 have stock available?

Authorised distributors including element14, Newark Electronics and Relay Specialties have stock available or on a lead time for 1050N3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1050N3 often in real-time on the comparison pages.

What if I can't find stock of 1050N3?

You can fill out our help required form which you can use to request a quote for 1050N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay