1050C2 Panel Mount Indicators, Bases & Lenses by Visual Communications Company

LAMP INDICATOR NEON CLEAR 125V

Status: Unknown
Series: 1050C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.83

Distributor Stock
Logo for Farnell
Farnell
from US$1.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Supply Voltage 125V
Lamp Base Type Wire Leaded
Illumination Color Transparent
Mounting Hole Dia 12.7mm
Lens Shape Round with Flat Top
Current Rating -
Product Range 1050C Series
Colour Clear

Alternative Descriptions

Lamp, Indicator, Neon, Clear, 125V | Newark Electronics
CML NEON & INCANDESCENT INDICA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1050C2?

Additional datasheets, footprints and schematics for 1050C2 are listed on our Part Details page. You can also find images and similar parts to 1050C2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1050C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1050C2 fall under?

The 1050C2 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.

Can I view similar or alternative parts?

You can view similar parts to 1050C2 when available in the Neon Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1050C2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1050C2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1050C2 have stock available?

Authorised distributors including Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 1050C2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1050C2 often in real-time on the comparison pages.

What if I can't find stock of 1050C2?

You can fill out our help required form which you can use to request a quote for 1050C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay