Status: | Unknown |
---|---|
Series: | 1050C Series |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.85
|
1,842
in stock
|
Buy Now | |
Newark Electronics
from US$4.16
|
1,892
in stock
|
Buy Now | |
element14
from US$3.21
|
1,892
in stock
|
Buy Now | |
Relay Specialties
from US$3.82
|
403
in stock
|
Buy Now | |
RS Americas
from US$5.31
|
328
in stock
|
Buy Now | |
Future Electronics
from US$4.05
|
-
|
Buy Now | |
Carlton-Bates
from US$3.88
|
-
|
Buy Now |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Red |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 1050C Series |
SVHC | No SVHC (27-Jun-2018) |
Lamp, Indicator, Neon, Red, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, RED, 125V | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
1050C Series 12.7 mm 125 V Non-Relampable Neon-Incandescent Light Indicator | Future Electronics |
Indicator Light, 105-125V AC, Neon Lamp, Red Nylon Round Lens, Polished Stainless Steel, 0.5 in. Dia Hole | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1050C1?
Additional datasheets, footprints and schematics for 1050C1 are listed on our Part Details page. You can also find images and similar parts to 1050C1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050C1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050C1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050C1 fall under?
The 1050C1 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 1050C1 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050C1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050C1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050C1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and RS Americas have stock available or on a lead time for 1050C1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050C1 often in real-time on the comparison pages.
What if I can't find stock of 1050C1?
You can fill out our help required form which you can use to request a quote for 1050C1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.