Status: | Unknown |
---|---|
Series: | 1050A Series |
RoHS: | Unknown |
Supply Voltage | 125V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Color | White |
Mounting Hole Dia | 12.7mm |
Lens Shape | Dome |
Current Rating | - |
Product Range | 1050A Series |
Colour | White |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Lamp, Indicator, Neon, White, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, WHITE, 125V | element14 |
Indicator Light, 105-125V AC, Neon Lamp, White Nylon Round/Extended Lens, Stainless Steel, Panel Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1050A4?
Additional datasheets, footprints and schematics for 1050A4 are listed on our Part Details page. You can also find images and similar parts to 1050A4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050A4 fall under?
The 1050A4 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1050A4 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050A4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050A4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050A4 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 1050A4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050A4 often in real-time on the comparison pages.
What if I can't find stock of 1050A4?
You can fill out our help required form which you can use to request a quote for 1050A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.