1050774-1 Part Information

Details for 1050774-1 by TE Connectivity

Connectors>RF & Coax Connectors>RF Connectors

Part Downloads

Part Specifications

Body Material Stainless Steel
Cable Connector Orientation Straight
Body Finish Plated
Body Plating Material Gold
Number of Positions 1
Number of Coaxial Contacts 1
Port Configuration Single Port
RF Connector Center Contact Plating Material Gold
Connector Product Type Connector Assembly
RF Connector Center Contact Material Beryllium Copper
RF Connector Mated Outer Diameter (Approximate) 8.99mm, .354in
Product Length .44in, 11.18mm
Impedance 50Ω
RF Connector Coupling Mechanism Threaded
RF Contact Captivation Method Solder
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Type Safety Wire Holes
Operating Frequency 18GHz
Coupling Nut Base Material Stainless Steel
Grade Military
Military Category B
Dielectric Material PTFE
Mounting Nut Material Stainless Steel
Coupling Nut Plating Finish Passivated
Packaging Method Package
実装方法 Package
RF Interface SMA
RF Connector Style Plug
Connector Seal Type Interfacial Seal
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Solder
Cable Type RG 405 Semi-Rigid
Operating Temperature Range -85 – 221°F, -65 – 105°C
Not applicable for solder process capability
Status: Active
Aliases: 2001-8001-92
Product Code: K900
Global Product Line: E25
GPL Description: Aerospace Defense & Marine

Alternative Part Descriptions

  • 2001 8001 92 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1050774-1?

Additional datasheets, footprints and schematics for 1050774-1 are listed in our Part Details tab. You can also find the 1050774-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1050774-1 in the Pricing & Inventory tab next to part details. You can view 1050774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1050774-1 fall under?

The 1050774-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1050774-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1050774-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1050774-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1050774-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1050774-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1050774-1 often in real-time on the comparison pages.

What if I can't find stock of 1050774-1?

You can fill out our help required form which you can use to request a quote for 1050774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1050774-1

Loading...
Loading Results for 1050774-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us