Status: | Unknown |
---|---|
Series: | M23 PRO Series |
RoHS: | Unknown |
Product Range | M23 PRO Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | Phoenix M23 PRO Series Circular Housing Connectors |
RoHS Compliant | Yes |
Crimp contact | RS |
Contact, Pin, 2.5-4Mm2, Crimp | Newark Electronics |
SF-20KP013 | Phoenix Contact 1050210 | RS Americas |
CONTACT, PIN, 2.5-4MM2, CRIMP | element14 |
Phoenix Contact Crimp Contact, Male, Turned, 10 ... 6AWG | Distrelec |
Circular Metric Connectors Crimp Contact 2mm | Sager |
Where can I find additional details, specifications and documents for a 1050210?
Additional datasheets, footprints and schematics for 1050210 are listed on our Part Details page. You can also find images and similar parts to 1050210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050210 fall under?
The 1050210 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1050210 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050210 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050210 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 1050210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050210 often in real-time on the comparison pages.
What if I can't find stock of 1050210?
You can fill out our help required form which you can use to request a quote for 1050210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.