Status: | Unknown |
---|---|
Series: | 105017 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
2,355
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
132,000
in stock
|
Buy Now | |
Farnell
from US$0.53
|
62,000
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
46,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
28,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
28,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
25,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
17,496
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
13,170
in stock
|
Buy Now | |
element14
from US$0.50
|
9,806
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
8,500
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
6,905
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
730
in stock
|
Buy Now | |
Avnet Abacus
-
|
144,000
in stock
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 105017 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB Micro B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
USB CONN, 2.0 TYPE B, R/A RCPT, 5POS | Farnell |
MICRO-USB B RECEPTACLE, SMT | TTI Europe |
Uusb B Rec Botmt Flange Th 0.60 Rohs Compliant: Yes |Molex 105017-0001 | Newark Electronics |
Conn USB Micro USB Type B Receptacle 5 POS 0.65mm RA Surface Mount/Through Hole 1Port Emboss T/R | Avnet America |
FY08 REVERSE TYPE MICRO USB B TYPE | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
USB CONN, 2.0, MICRO USB TYPE B, RCPT | element14 |
Molex Micro USB-B with Solder Tabs, Socket, Micro USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Micro-USB B Receptacle SMT Bottom Mount | RS |
05P MICRO RECEPTACLE USB B SMT | Rutronik |
Conn. | RS Americas |
USB Connectors MICRO USB B REC RA SMT BOT | Sager |
Where can I find additional details, specifications and documents for a 105017-0001?
Additional datasheets, footprints and schematics for 105017-0001 are listed on our Part Details page. You can also find images and similar parts to 105017-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105017-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105017-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105017-0001 fall under?
The 105017-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105017-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105017-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 105017-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105017-0001 have stock available?
Authorised distributors including Chip One Stop, Farnell, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 105017-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105017-0001 often in real-time on the comparison pages.
What if I can't find stock of 105017-0001?
You can fill out our help required form which you can use to request a quote for 105017-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.