1050.0202 Switches, Relays & Solenoids by Marquardt USA

SWITCH CHANGER 1 CONTACT

Status: Unknown
Series: 1050 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for RS
RS
from US$3.33
372
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$1.68
2,222
in stock
Buy Now
Logo for Conrad
Conrad
from US$5.30
578
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.56
112
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.57
101
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.21
20
in stock
Buy Now
Logo for element14
element14
from US$1.61
-
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Mushroom
Contact Configuration SPDT
Switch Terminals Solder
Contact Current Max 5A
Contact Voltage DC Nom -
Product Range 1050 Series
Contact Voltage AC Nom 250VAC
Operating Force Max 1.5N
SVHC No SVHC (15-Jun-2015)
Approval Bodies CSA UL
Contact Current AC 5A
Contact Current AC Max 5A
Contact Resistance 100mohm
Contact Voltage AC Max 250V
External Depth 6.4mm
External Length / Height 19.8mm
External Width 10mm
Insulation Resistance 100Mohm
Operating Force 1.5N
Operating Temperature Max 100°C
Operating Temperature Min -40°C
Pre-travel 1.2mm
Switch Case PBT (Polybutylene Terephthalate)
Switch Operation Off-(On)

Alternative Descriptions

Snap-Action Switch 1-(1) SPDT 5A 250VAC Solder Lugs | SOS electronic
Small, high performance/power snap switch in different versions. The mushroom-shaped actuator lets itself be started also laterally (until 45°). | Conrad
Micro switch,SPDT,Ag,mushroom,solder tag | RS
Snap-action Switch, SPDT, Momentary, Mushroom Actuator, 5A, Solder, 1050 Series | Marquardt Switches 1050.0202 | RS Americas
Microswitch SNAP ACTION | Transfer Multisort Elektronik
Marquardt Micro Switch 1050, 5A, 1CO, 1.5N, Cap Tappet | Distrelec
SWITCH, CHANGER, 1 CONTACT | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1050.0202?

Additional datasheets, footprints and schematics for 1050.0202 are listed on our Part Details page. You can also find images and similar parts to 1050.0202 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1050.0202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050.0202 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1050.0202 fall under?

The 1050.0202 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1050.0202 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1050.0202 you can contact the distributor directly for product support, shipping queries etc.

Is the 1050.0202 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1050.0202 have stock available?

Authorised distributors including SOS electronic, Conrad, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 1050.0202.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1050.0202 often in real-time on the comparison pages.

What if I can't find stock of 1050.0202?

You can fill out our help required form which you can use to request a quote for 1050.0202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay