Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.84
|
21
in stock
|
Buy Now | |
element14
from US$20.19
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$15.56
|
20
in stock
|
Buy Now | |
Avnet America
from US$2,495.00
|
18
in stock
|
Buy Now | |
RS Americas
from US$14.76
|
1
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Cutter Type | Precision |
---|---|
Overall Length | 5" |
Cut Type | Semi Flush |
Cutting Capacity Max | 2mm |
Cutting Edge Hardness | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Avid |
---|---|
Kit Application Type | Wireless Development |
Application Sub Type | Wireless Charger |
Kit Contents | Set of 4 Qi Foreign Objects |
RoHS Compliant | Yes |
CUTTER, SEMI FLUSH, 2MM, 126MM | element14 |
Cutter, Semi Flush, 2Mm, 126Mm | Newark Electronics |
Cutter, TR-5000, Tapered Head, SemiFlush | Aven 10501 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 10501?
Additional datasheets, footprints and schematics for 10501 are listed on our Part Details page. You can also find images and similar parts to 10501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10501 fall under?
The 10501 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 10501 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10501 you can contact the distributor directly for product support, shipping queries etc.
Is the 10501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10501 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10501 often in real-time on the comparison pages.
What if I can't find stock of 10501?
You can fill out our help required form which you can use to request a quote for 10501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.