104MSR630K Capacitors by Illinois Capacitor

CAPACITOR POLYESTER FILM 0.1UF 630V 10% RADIAL

Status: Unknown
Series: MSR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
224
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.50
578
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.54
348
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
224
in stock
Buy Now
Logo for element14
element14
from US$0.28
224
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 630V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MSR Series
Capacitor Case Style Disc
Lead Spacing 15mm

Alternative Descriptions

Capacitor Polyester Film 0.1Uf, 630V, 10%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104MSR630K?

Additional datasheets, footprints and schematics for 104MSR630K are listed on our Part Details page. You can also find images and similar parts to 104MSR630K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104MSR630K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104MSR630K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104MSR630K fall under?

The 104MSR630K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 104MSR630K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104MSR630K you can contact the distributor directly for product support, shipping queries etc.

Is the 104MSR630K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104MSR630K have stock available?

Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 104MSR630K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104MSR630K often in real-time on the comparison pages.

What if I can't find stock of 104MSR630K?

You can fill out our help required form which you can use to request a quote for 104MSR630K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay