Status: | Unknown |
---|---|
Series: | MPR Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
1,441
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
18,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,441
in stock
|
Buy Now | |
element14
from US$0.35
|
1,441
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
878
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Richardson RFPD
from US$0.27
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | MPR Series |
Capacitor Case Style | Disc |
Capacitor Polypropylene Pp Film 0.1Uf, 250V, 10%, Radial | Newark Electronics |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 104MPR250K?
Additional datasheets, footprints and schematics for 104MPR250K are listed on our Part Details page. You can also find images and similar parts to 104MPR250K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104MPR250K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104MPR250K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104MPR250K fall under?
The 104MPR250K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 104MPR250K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104MPR250K you can contact the distributor directly for product support, shipping queries etc.
Is the 104MPR250K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104MPR250K have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 104MPR250K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104MPR250K often in real-time on the comparison pages.
What if I can't find stock of 104MPR250K?
You can fill out our help required form which you can use to request a quote for 104MPR250K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.