104MSR250K Capacitors by Illinois Capacitor

CAPACITOR POLYESTER FILM 0.1UF 250V 10% RADIAL

Status: Unknown
Series: MSR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.10


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.10
2,403
Buy Now
Logo for element14 element14 US$0.14
2,403
Buy Now
Logo for Future Electronics Future Electronics US$0.22
2,220
Buy Now
Logo for RS Americas RS Americas US$0.22
780
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Voltage Rating 250V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MSR Series
Capacitor Case Style Disc
Lead Spacing 10mm

Alternative Descriptions

Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial | Newark Electronics
CAPACITOR POLYESTER FILM 0.1UF, 250V, 10%, RADIAL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104MSR250K?

Additional datasheets, footprints and schematics for 104MSR250K are listed on our Part Details page. You can also find images and similar parts to 104MSR250K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104MSR250K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104MSR250K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104MSR250K fall under?

The 104MSR250K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 104MSR250K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104MSR250K you can contact the distributor directly for product support, shipping queries etc.

Is the 104MSR250K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104MSR250K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 104MSR250K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104MSR250K often in real-time on the comparison pages.

What if I can't find stock of 104MSR250K?

You can fill out our help required form which you can use to request a quote for 104MSR250K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay