Connector Profile | Standard |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Stackable | No |
Number of Positions | 4 |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
Contact Shape & Form | Single Tine |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 6.22mm |
Connector Height | .245in, 6.22mm |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
PCB Mount Retention | Without |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
Packaging Quantity | 80 |
実装方法 | Tube |
Packaging Method | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
04 Modiv Dr Ce/Te .100 W/Pol |Amp Te Connectivity 104985-1 | Newark Electronics |
Conn Socket Strip RCP 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104985-1?
Additional datasheets, footprints and schematics for 104985-1 are listed on our Part Details page. You can also find images and similar parts to 104985-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104985-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104985-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104985-1 fall under?
The 104985-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104985-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104985-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104985-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104985-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 104985-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104985-1 often in real-time on the comparison pages.
What if I can't find stock of 104985-1?
You can fill out our help required form which you can use to request a quote for 104985-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.