Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 2 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 7.62mm, .3in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.59mm |
Connector Height | .535in, 13.59mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 68 |
Packaging Method | Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
02 Mte Hdr Srra Latch |Te Connectivity 104935-5 | Newark Electronics |
Connector, AMPMODU, 02 Mte Hdr Srra Latch | TE Connectivity 104935-5 | RS Americas |
Where can I find additional details, specifications and documents for a 104935-5?
Additional datasheets, footprints and schematics for 104935-5 are listed on our Part Details page. You can also find images and similar parts to 104935-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104935-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104935-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104935-5 fall under?
The 104935-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104935-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104935-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 104935-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104935-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 104935-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104935-5 often in real-time on the comparison pages.
What if I can't find stock of 104935-5?
You can fill out our help required form which you can use to request a quote for 104935-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.