Options for Price Comparison
Distributor Statistics for 104920-3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 104920-3
Details for 104920-3 by TE Connectivity
Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings
04 MTE RCPT HSG SR LATCH .100
104920-3 image

104920-3 by TE Connectivity

04 MTE RCPT HSG SR LATCH .100
Part Information
104920-3 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: 5464
Global Product Line: 296
GPL Description: Industrial
Specifications
Number of Positions:
4
Number of Rows:
1
Contact Base Material:
Copper Alloy
Contact Layout:
Inline
Contact Type:
Socket
Connector Height:
.2in
Row-to-Row Spacing:
2.54mm, .1in
Connector Length:
10.1mm
Dielectric Withstanding Voltage (Max):
600VAC
Insulation Resistance:
5000MΩ
Operating Voltage:
267V
Centerline (Pitch):
.1in, 2.54mm
Housing Color:
Black
Housing Entry Configuration:
Both Ends Closed
Housing Material:
Polycarbonate GF
UL Flammability Rating:
UL 94V-0
Mating Retention Type:
Latch
Mating Retention:
With
PCB Mount Retention:
Without
Strain Relief:
Without
Panel Mount Feature:
Without
For Use With:
Header
Comment:
Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
Packaging Quantity:
1
実装方法:
Package
Packaging Method:
Package
Connector Style:
Receptacle
Connector & Contact Terminates To:
Wire & Cable
Connector Type:
Housing
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range:
-65 – 105°C
Alternate Descriptions
04 MTE RCPT HSG SR LATCH .100 ROHS COMPLIANT: YES Newark Electronics
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount Avnet America
TE; IND Devices; Circular Connectors; 04 MTE RCPT HSG SR LATCH .100 Allied Electronics & Automation
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount Avnet Europe