Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.96
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
1,200
in stock
|
Buy Now | |
Heilind Electronics
from US$2.19
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.19
|
125
in stock
|
Buy Now | |
Future Electronics
from US$1.99
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
RS Americas
from US$2.03
|
-
|
Buy Now | |
TE Store
from US$2.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Strain Relief | With |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
16 Mod Iv Hsg Comp W/Latch Pol |Amp Te Connectivity 104917-1 | Newark Electronics |
16 Position 2.54mm Double Row Header | Future Electronics |
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Special Order: 16 MOD IV HSG COMP W/LATCH POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 16 | Wire-To-Board Connector Assembly & Housing | Part Number: 104917-1 | Internal Number: 104917-1 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104917-1?
Additional datasheets, footprints and schematics for 104917-1 are listed on our Part Details page. You can also find images and similar parts to 104917-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104917-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104917-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104917-1 fall under?
The 104917-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104917-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104917-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104917-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104917-1 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 104917-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104917-1 often in real-time on the comparison pages.
What if I can't find stock of 104917-1?
You can fill out our help required form which you can use to request a quote for 104917-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.