104911005 Part Information

Details for 104911005 by VDC Trading

Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies

Part Downloads

Part Specifications

Connector Type A DVI-D Plug
Connector Type B DVI-D Plug
Cable Length - Imperial 16ft
Cable Length - Metric 5m
Jacket Colour Black
Product Range -
SVHC No SVHC (15-Jun-2015)
Cable Assembly Type Computer
Cable Length 5m
Lead Length 5m
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104911005?

Additional datasheets, footprints and schematics for 104911005 are listed in our Part Details tab. You can also find the 104911005 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104911005 in the Pricing & Inventory tab next to part details. You can view 104911005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104911005 fall under?

The 104911005 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.

Can I view similar or alternative parts?

You can view similar parts to 104911005 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104911005 you can contact the distributor directly for product support, shipping queries etc.

Is the 104911005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 104911005 have stock available?

There is no stock from authorised distributors for 104911005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104911005 often in real-time on the comparison pages.

What if I can't find stock of 104911005?

You can fill out our help required form which you can use to request a quote for 104911005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 104911005

Loading...
Loading Results for 104911005
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us