104911003 Part Information
Details for 104911003 by VDC Trading
Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 53.6700 |
5 | 43.5100 |
10 | 37.4400 |
25 | 33.9100 |
50 | 30.3800 |
100 | 29.7700 |
Stock Information
Details
Part Downloads
Part Specifications
Connector Type A | DVI-D Plug |
Connector Type B | DVI-D Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Computer |
Cable Length | 3m |
Lead Length | 3m |
Alternative Part Descriptions
- Audio / Video Cable Assembly, DVI-D Plug, DVI-D Plug, 9.8 ft, 3 m, Black RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 104911003?
Additional datasheets, footprints and schematics for 104911003 are listed in our Part Details tab. You can also find the 104911003 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104911003 in the Pricing & Inventory tab next to part details. You can view 104911003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104911003 fall under?
The 104911003 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 104911003 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104911003 you can contact the distributor directly for product support, shipping queries etc.
Is the 104911003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 104911003 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 104911003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104911003 often in real-time on the comparison pages.
What if I can't find stock of 104911003?
You can fill out our help required form which you can use to request a quote for 104911003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.