Connector Type A | DVI-D Plug |
---|---|
Connector Type B | DVI-D Plug |
Cable Length - Imperial | 3.2ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Computer |
Cable Length | 1m |
Lead Length | 1m |
Audio/Video Cable Assembly, Dvi-D Plug, Dvi-D Plug, 3.2 Ft, 1 M, Black Rohs Compliant: Yes |Vdc 104911001 | Newark Electronics |
CABLE, DVI-D M TO M, DUAL LINK, 1M | element14 |
Where can I find additional details, specifications and documents for a 104911001?
Additional datasheets, footprints and schematics for 104911001 are listed on our Part Details page. You can also find images and similar parts to 104911001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104911001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104911001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104911001 fall under?
The 104911001 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 104911001 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104911001 you can contact the distributor directly for product support, shipping queries etc.
Is the 104911001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104911001 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 104911001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104911001 often in real-time on the comparison pages.
What if I can't find stock of 104911001?
You can fill out our help required form which you can use to request a quote for 104911001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.