Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DVI-A Plug |
---|---|
Connector Type B | BNC Plug x 5 |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Computer |
Cable Length | 2m |
Lead Length | 2m |
CABLE, DVI-A TO 5X BNC M, 2M | Farnell |
Where can I find additional details, specifications and documents for a 104910912?
Additional datasheets, footprints and schematics for 104910912 are listed on our Part Details page. You can also find images and similar parts to 104910912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104910912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104910912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104910912 fall under?
The 104910912 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 104910912 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104910912 you can contact the distributor directly for product support, shipping queries etc.
Is the 104910912 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104910912 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 104910912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104910912 often in real-time on the comparison pages.
What if I can't find stock of 104910912?
You can fill out our help required form which you can use to request a quote for 104910912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.