Prices starting from US$2.91
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$433.20 |
52
|
Buy Now | |
Transfer Multisort Elektronik | US$4.40 |
176
|
Buy Now | |
Newark Electronics | US$4.41 |
110
|
Buy Now | |
element14 | US$3.55 |
110
|
Buy Now | |
Farnell | US$4.72 |
110
|
Buy Now | |
Distrelec | US$17.72 |
2
|
Buy Now | |
Avnet America | US$363.19 |
-
|
Buy Now | |
RS Americas | US$9.95 |
-
|
Buy Now | |
Carlton-Bates | US$3.64 |
-
|
Buy Now | |
Sager | US$2.91 |
-
|
Buy Now |
Calibration Type | Temperature |
---|---|
External Height | 112mm |
External Width | 61mm |
External Depth | 55mm |
Accuracy | ± 0.3°C |
Weight | 170g |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Battery Sizes Accepted | 18650 |
---|---|
No. of Batteries | 2 |
Product Range | - |
Holder | Transfer Multisort Elektronik |
Battery Holder, 18650, Through Hole | Newark Electronics |
BATTERY HOLDER, 18650, THROUGH HOLE | element14 |
Battery Holder, 18650, 2 Cells, PC Pin, Nylon | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs 18650 DUAL THM BATTERY HOLDER | Sager |
RoHS Compliant | Yes |
---|
Handheld precision Pt100 simulator | RS |
Where can I find additional details, specifications and documents for a 1049?
Additional datasheets, footprints and schematics for 1049 are listed on our Part Details page. You can also find images and similar parts to 1049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1049 fall under?
The 1049 is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1049 when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1049 you can contact the distributor directly for product support, shipping queries etc.
Is the 1049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1049 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1049 often in real-time on the comparison pages.
What if I can't find stock of 1049?
You can fill out our help required form which you can use to request a quote for 1049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.