Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.32
|
1,119
in stock
|
Buy Now | |
Rapid Electronics
from US$4.08
|
1,119
in stock
|
Buy Now | |
Chip One Stop
from US$5.33
|
1,119
in stock
|
Buy Now | |
Distrelec
from US$3.76
|
1,119
in stock
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now | |
RS Americas
from US$5.47
|
-
|
Buy Now | |
Boersig
from US$4.23
|
-
|
Buy Now | |
TE Store
from US$9.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Layout | Matrix |
Row-to-Row Spacing | 1.27mm, .05in |
Connector Length | 21.08mm, .83in |
Wire Size | 28AWG |
Connector Height | .628in, 15.94mm |
Connector Width | 7.21mm, .284in |
コネクタの高さ | 15.94mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Mating Retention | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box & Tube |
Packaging Quantity | 24 |
実装方法 | Box & Tube |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Connector Type | Connector Assembly |
製品タイプ | Connector |
Sealable | No |
Wire/Cable Type | Ribbon Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers & Wire Housings 20 50/50 Cable Recep Rohs Compliant: No |Amp Te Connectivity 104893-2 | Newark Electronics |
Headers&Wire Housings 20 50/50 CABLE RECEP | Rapid Electronics |
TE Connectivity 20 50/50 GRID CABLE RECPT Board Connecto | Distrelec |
IDC CONNECTORS | Farnell |
Conn IDC Connector RCP 20 POS 1.27mm IDT ST Cable Mount Tube | Avnet America |
Connector, AMPMODU, 20 50/50 Grid Cable Recpt | TE Connectivity 104893-2 | RS Americas |
Special Order: 20 50/50 GRID CABLE RECPT Connector System: Cable-to-Board Number of Positions: 20 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 1.27 mm Cable-to-Board 20 1.27 mm .05" | Ribbon Cable Connector | Part Number: 104893-2 | Internal Number: 104893-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104893-2?
Additional datasheets, footprints and schematics for 104893-2 are listed on our Part Details page. You can also find images and similar parts to 104893-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104893-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104893-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104893-2 fall under?
The 104893-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104893-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104893-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 104893-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104893-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104893-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104893-2 often in real-time on the comparison pages.
What if I can't find stock of 104893-2?
You can fill out our help required form which you can use to request a quote for 104893-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.