104893-1 PCB Connectors by TE Connectivity

10 50/50 GRID CABLE RECPT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.87

Distributor Stock
Logo for Farnell
Farnell
from US$3.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.55
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.23
-
Buy Now
Logo for TE Store
TE Store
from US$9.55
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 10
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness .762µm, 30 – 30µin
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
Contact Termination Area Plating Thickness 50µin, 1.27µm
Contact Termination Area Plating Material Tin-Lead
端子の下地めっきの材料 Nickel
Contact Type Socket
Contact Layout Matrix
Connector Width 7.21mm, .284in
Row-to-Row Spacing 1.27mm, .05in
Connector Length .578in, 14.68mm
Wire Size 28AWG
Connector Height .628in, 15.94mm
コネクタの高さ 15.94mm
Operating Voltage 30VAC
Insulation Resistance 5000MΩ
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 1.27mm, .05in
Housing Color Black
UL Rating Recognized
CSA File Number LR 7189
UL File Number E28476
Agency/Standard UL, CSA
UL Flammability Rating UL 94V-0
Mating Alignment Type Keyed
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Mating Alignment With
Circuit Application Signal
実装方法 Box & Tube
Packaging Quantity 34
Packaging Method Box & Tube
Connector & Contact Terminates To Wire & Cable
Wire/Cable Type Ribbon Cable
Connector & Housing Type Receptacle
Connector Type Connector Assembly
Connector System Cable-to-Board
Sealable No
製品タイプ Connector
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -85 – 221°F, -65 – 105°C


Alternative Descriptions

10 50/50 Grid Cable Recpt Rohs Compliant: No |Amp Te Connectivity 104893-1 | Newark Electronics
Conn IDC Connector RCP 10 POS 1.27mm IDT ST Cable Mount Tube | Avnet America
Connector, AMPMODU, 10 50/50 Grid Cable Recpt | TE Connectivity 104893-1 | RS Americas
Special Order: 10 50/50 GRID CABLE RECPT Connector System: Cable-to-Board Number of Positions: 10 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 1.27 mm Cable-to-Board 10 1.27 mm .05" | Ribbon Cable Connector | Part Number: 104893-1 | Internal Number: 104893-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104893-1?

Additional datasheets, footprints and schematics for 104893-1 are listed on our Part Details page. You can also find images and similar parts to 104893-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104893-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104893-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104893-1 fall under?

The 104893-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 104893-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104893-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 104893-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104893-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 104893-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104893-1 often in real-time on the comparison pages.

What if I can't find stock of 104893-1?

You can fill out our help required form which you can use to request a quote for 104893-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay