104891-6

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 104891-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 104891-6
Series Information for 104891-6 - TE Connectivity
  • Status: Active
  • Product Code: 7746
  • Global Product Line: 007
  • GPL Description: Industrial

Description

60 50/50 GRID CABLE RCPT COVER

Specifications

Connector Cover Side:
Front
Primary Product Material:
Polyester
Primary Product Color:
Black
Number of Rows:
2
Number of Positions:
60
Row-to-Row Spacing:
1.27mm, .05in
Centerline (Pitch):
1.27mm, .05in
UL Flammability Rating:
UL 94V-0
Protection & Strain Relief Accessory Type:
Cover
null:
Terminating

Compatibility

  • Compatible Parts: 104655-7, 104656-6, 104693-6, 147383-6, 104893-6, 104894-6, 5-147383-6, 5-104655-7, 5-104656-6, 5-104693-6, 5-104894-6, 5-104893-6, 5-104895-6, 5-147381-6
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
60 50/50 GRID CABLE RCPT COV
Newark Electronics
60 50/50 GRID CABLE RCPT COVER ROHS COMPLIANT: YES
Avnet America
Connector Accessories 60 POS Terminating Cover Thermoplastic Black Plastic Bag
Avnet Europe
Connector Accessories 60 POS Terminating Cover Thermoplastic Black Plastic Bag