Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.68
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
385
in stock
|
Buy Now | |
Distrelec
from US$3.31
|
385
in stock
|
Buy Now | |
Farnell
from US$2.17
|
325
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
Boersig
from US$1.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Cover Side | Front |
---|---|
Primary Product Material | Polyester |
Primary Product Color | Black |
Number of Positions | 20 |
Number of Rows | 2 |
Row-to-Row Spacing | 1.27mm, .05in |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Terminating |
TE Connectivity Headers & Wire Housings 20 50/50 RECEPT | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
20 50/50 Grid Cable Rcpt Cover Rohs Compliant: Yes |Amp Te Connectivity 104891-2 | Newark Electronics |
Connector Accessories 20 POS Terminating Cover Polyester Black Bag | Avnet America |
Connector, AMPMODU, 20 50/50 Grid Cable Rcpt Cover | TE Connectivity 104891-2 | RS Americas |
Where can I find additional details, specifications and documents for a 104891-2?
Additional datasheets, footprints and schematics for 104891-2 are listed on our Part Details page. You can also find images and similar parts to 104891-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104891-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104891-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104891-2 fall under?
The 104891-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 104891-2 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104891-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 104891-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104891-2 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 104891-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104891-2 often in real-time on the comparison pages.
What if I can't find stock of 104891-2?
You can fill out our help required form which you can use to request a quote for 104891-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.