Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Black |
---|---|
Connector Cover Side | Front |
Primary Product Material | Polyester |
Number of Rows | 2 |
Number of Positions | 10 |
Row-to-Row Spacing | .05in, 1.27mm |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Terminating |
10 50/50 Grid Cable Rcpt Cover Rohs Compliant: Yes |Amp Te Connectivity 104891-1 | Newark Electronics |
Connector Accessories 10 POS Terminating Cover Thermoplastic Black Plastic Bag | Avnet America |
Special Order: 10 50/50 GRID CABLE RCPT COVER Connector Cover Type: Terminating Cover Primary Product Color: Black Primary Product Material: Polyester Number of Positions: 10 Operating Temperature (Max): 105 °C Terminating Cover Black | Connector Cap & Cover | Part Number: 104891-1 | Internal Number: 104891-1 | Polyester | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104891-1?
Additional datasheets, footprints and schematics for 104891-1 are listed on our Part Details page. You can also find images and similar parts to 104891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104891-1 fall under?
The 104891-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 104891-1 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104891-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Avnet Abacus have stock available or on a lead time for 104891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104891-1 often in real-time on the comparison pages.
What if I can't find stock of 104891-1?
You can fill out our help required form which you can use to request a quote for 104891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.