Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Selectively Loaded |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Mating Area Plating Material | Tin-Lead |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Mating Post Length | 3.56mm, .14in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Nylon |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | 2 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Sealable | No |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
High Temperature Compatible | No |
05/06 Modii Hdr Srra Unshrd |Te Connectivity 104836-3 | Newark Electronics |
Conn Unshrouded Header HDR 6 POS 1.27mm Solder RA Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104836-3?
Additional datasheets, footprints and schematics for 104836-3 are listed on our Part Details page. You can also find images and similar parts to 104836-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104836-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104836-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104836-3 fall under?
The 104836-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104836-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104836-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 104836-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104836-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 104836-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104836-3 often in real-time on the comparison pages.
What if I can't find stock of 104836-3?
You can fill out our help required form which you can use to request a quote for 104836-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.