Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$780.65
|
6
in stock
|
Buy Now | |
Farnell
from US$6.92
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$6.56
|
652
in stock
|
Buy Now | |
element14
from US$4.86
|
652
in stock
|
Buy Now | |
RS Americas
from US$7.26
|
82
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.84
|
58
in stock
|
Buy Now | |
Rutronik
from US$6.60
|
-
|
Buy Now | |
Future Electronics
from US$7.06
|
-
|
Buy Now | |
Carlton-Bates
from US$3.92
|
-
|
Buy Now | |
Distrelec
from US$6.49
|
-
|
Buy Now | |
Sager
from US$4.28
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Calibration Type | Current Process Loop Voltage |
---|---|
External Height | 142mm |
External Width | 78mm |
External Depth | 50mm |
Accuracy | ± 0.02% |
Weight | 280g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -10°C to +50°C |
1048 current/voltage loop calibrator | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | 18650 |
---|---|
No. of Batteries | 2 |
Product Range | - |
MSL | MSL 2 - 1 year |
BATTERY HOLDER, 18650 LI-ION, 2CELL, SMD | Farnell |
Battery Holder, 18650 Li-Ion, 2Cell, Smd | Newark Electronics |
Battery Holder, SMT, Nylon, High Temp, UL 94V-O, 2 Cell, 18650 | Keystone Electronics 1048 | RS Americas |
Holder | Transfer Multisort Elektronik |
PCB HOLDER DUAL SM 18650 LIIO | Rutronik |
SM BATTERY HOLDER | Future Electronics |
Battery Holder, 18650, 2 Cells, Tab, Nylon | Carlton-Bates |
Keystone Battery Holder 2x 18650 SMD | Distrelec |
Cylindrical Battery Contacts, Clips, Holders & Springs 18650 DUAL SM BATTERY HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1048?
Additional datasheets, footprints and schematics for 1048 are listed on our Part Details page. You can also find images and similar parts to 1048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1048 fall under?
The 1048 is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1048 when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1048 you can contact the distributor directly for product support, shipping queries etc.
Is the 1048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1048 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 1048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1048 often in real-time on the comparison pages.
What if I can't find stock of 1048?
You can fill out our help required form which you can use to request a quote for 1048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.