104666-4 . Unknown Parts by Unknown

CONNECTOR HEADER 50POS 2ROW 1.27MM

Status: Unknown
Series: AMPMODU System 50 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.92

Distributor Stock
Logo for Farnell
Farnell
from US$8.92
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.53
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.72
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.69
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pitch Spacing 1.27mm
No. of Contacts 50Contacts
Gender Header
Product Range AMPMODU System 50 Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)


104666-4 Kits & Assortments - Miscellaneous by TE Connectivity

50 SYSTEM 50 HDR DRST SHRD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

50 System 50 Hdr Drst Shrd Rohs Compliant: No |Amp Te Connectivity 104666-4 | Newark Electronics
Conn Shrouded Header HDR 50 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America
TE | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104666-4 .?

Additional datasheets, footprints and schematics for 104666-4 . are listed on our Part Details page. You can also find images and similar parts to 104666-4 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104666-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104666-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104666-4 . fall under?

The 104666-4 . is listed under Unknown Parts.

Can I view similar or alternative parts?

You can view similar parts to 104666-4 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104666-4 . you can contact the distributor directly for product support, shipping queries etc.

Is the 104666-4 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104666-4 . have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 104666-4 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104666-4 . often in real-time on the comparison pages.

What if I can't find stock of 104666-4 .?

You can fill out our help required form which you can use to request a quote for 104666-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay