Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.66
PCB Retention Feature Material | Copper Alloy |
---|---|
PCB Retention Feature Plating Material | Tin-Lead over Nickel |
Post Size | .46mm |
Beschichtungsmaterial der PCB-Arretierung | Tin-Lead over Nickel |
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 30 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Current Rating (Max) | .5A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Mating Post Length | .12in, 3.048mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
Stack Height | 6.35mm, .25in |
Row-to-Row Spacing | 1.27mm, .05in |
Shrouded End Dimension | .036in |
Dielectric Withstanding Voltage | 300 VAC |
Operating Voltage | 30VAC |
Number of Shrouded Sides | 2 |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
Packaging Quantity | 24 |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
30 50/50 HDR DRST SFMNT .250 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 30 | PCB Header & Receptacle | Part Number: 104655-4 | Internal Number: 104655-4 | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Conn 30 50/50 HDR DRST SFMNT .250 | Distrelec |
30 50/50 Hdr Drst Sfmnt .250 Rohs Compliant: No |Te Connectivity 104655-4 | Newark Electronics |
Conn Shrouded Header HDR 30 POS 1.27mm Solder ST SMD Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104655-4?
Additional datasheets, footprints and schematics for 104655-4 are listed on our Part Details page. You can also find images and similar parts to 104655-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104655-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104655-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104655-4 fall under?
The 104655-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104655-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104655-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 104655-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104655-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 104655-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104655-4 often in real-time on the comparison pages.
What if I can't find stock of 104655-4?
You can fill out our help required form which you can use to request a quote for 104655-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.