Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1250-1810-94 |
Body Material | Brass |
---|---|
Body Plating Material | Gold |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | 12.6mm, .495in |
Height Above PC Board | 9.3mm, .365in |
PCB Tail Length | 3.8mm, .15in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Commercial |
PCB Leg Plating Material | Gold |
Packaging Method | Container |
実装方法 | Container |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
RF Interface | SMB |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Connectors Scd 1250 1810 94 |Amp Te Connectivity 1046280-1 | Newark Electronics |
Conn SMB RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
TE | RS Americas |
TE Connectivity SCD 1250 1810 94 RF Connectors / Coaxial | Distrelec |
RF Connectors / Coaxial Connectors SCD 1250 1810 94 | Sager |
Where can I find additional details, specifications and documents for a 1046280-1?
Additional datasheets, footprints and schematics for 1046280-1 are listed on our Part Details page. You can also find images and similar parts to 1046280-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1046280-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1046280-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1046280-1 fall under?
The 1046280-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1046280-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1046280-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1046280-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1046280-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Sager have stock available or on a lead time for 1046280-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1046280-1 often in real-time on the comparison pages.
What if I can't find stock of 1046280-1?
You can fill out our help required form which you can use to request a quote for 1046280-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.