1046276-1 RF & Coax Connectors by TE Connectivity

SCD,1250 1754 00,SMA Cable jack

Status: Active
Series: -
RoHS: Unknown
Aliases: 1250-1754-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.11

Distributor Stock
Logo for Newark
Newark
from US$26.97
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$26.04
-
Buy Now
Logo for Sager
Sager
from US$20.94
-
Buy Now

Specifications

Body Plating Material Gold
Body Material Stainless Steel
Cable Connector Orientation Straight
Body Finish Plated
Number of Coaxial Contacts 1
Port Configuration Single Port
Number of Positions 1
Connector Product Type Connector Assembly
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Material Beryllium Copper
RF Connector Mated Outer Diameter (Approximate) .354in, 8.99mm
Product Length .748in, 19mm
Impedance 50Ω
Connector Mounting Type Panel
RF Connector Coupling Mechanism Threaded
RF Contact Captivation Method Solder
Panel Attachment Style Rear Mount
Operating Frequency 18GHz
Coupling Nut Base Material Brass Alloy
Grade Military
Dielectric Material PTFE
Lockwasher Material Phosphor Bronze
Gasket Material Silicone Rubber
Lockwasher Plating Finish Plated
Lockwasher Plating Material Gold
Mounting Nut Material Stainless Steel
実装方法 Bag
Packaging Method Bag
RF Connector Style Jack
Sealable Yes
Connector & Contact Terminates To Wire & Cable
RF Interface SMA
Connector Seal Type O-Ring Panel
Termination Method to Wire & Cable Solder
Operating Temperature Range -85 – 257°F, -65 – 125°C
Cable Type RG 405 Semi-Rigid

Alternative Descriptions

Scd,1250 1754 00,sma Cable Jack |Amp Te Connectivity 1046276-1 | Newark Electronics
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder ST Panel Mount Gold | Avnet America
TE | RS Americas
RF Connectors / Coaxial Connectors SMA ST CBL-JCK BHD SDR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1046276-1?

Additional datasheets, footprints and schematics for 1046276-1 are listed on our Part Details page. You can also find images and similar parts to 1046276-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1046276-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1046276-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1046276-1 fall under?

The 1046276-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1046276-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1046276-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1046276-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1046276-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1046276-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1046276-1 often in real-time on the comparison pages.

What if I can't find stock of 1046276-1?

You can fill out our help required form which you can use to request a quote for 1046276-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay