1046243-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1046243-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1046243-1
Series Information for 1046243-1 - TE Connectivity
  • Status: Active
  • Aliases: 1250-1200-00
  • Product Code: E673
  • Global Product Line: E25
  • GPL Description: Aerospace Defense & Marine

Description

ADAPTER, BNC JACK TO SMA PLUG

Specifications

Body Plating Material:
Nickel
Body Style:
Straight
Body Material:
Brass
Number of Positions:
1
RF Connector Center Contact Material:
Beryllium Copper
RF Connector Center Contact Plating Material:
Gold
Impedance:
50Ω
Coupling Nut Material:
Stainless Steel
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Gasket Material:
Silicone Rubber
Coupling Nut Plating Finish:
Passivated
Dielectric Material:
TFE Fluorocarbon
Side B Gender:
Plug
Side B Interface:
SMA
Connector System:
Cable-to-Cable
Side A Gender:
Jack
Side A Interface:
BNC
Connector & Contact Terminates To:
Wire & Cable
Operating Temperature Range:
-85 – 257°F, -65 – 125°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
SCD,1250 1200 00,BSA
Avnet America
Conn BNC-SMA Adapter RCP/PL ST Gold
Allied Electronics, Inc
ADAPTER, BNC JACK TO SMA PLUG
Avnet Europe
Conn BNC-SMA Adapter RCP/PL ST Gold
Richardson RFPD
BETWEEN SERIES ADAPTER