Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1082-0000-00 |
Prices starting from US$83.70
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$83.70
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Hermetically Sealed | No |
Body Style | Straight |
Body Material | Stainless Steel |
Body Plating Material | Gold |
Gasket Style | O-Ring |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Coupling Nut Plating Material | Gold |
Coupling Nut Material | Stainless Steel |
Gasket Material | Silicone Rubber |
Comment | Captured Center Contact |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Package |
Isolated Ground | No |
Gasket | With |
RF Connector Type | SSMA |
Where can I find additional details, specifications and documents for a 1045707-1?
Additional datasheets, footprints and schematics for 1045707-1 are listed on our Part Details page. You can also find images and similar parts to 1045707-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1045707-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045707-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1045707-1 fall under?
The 1045707-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1045707-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1045707-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1045707-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1045707-1 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 1045707-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1045707-1 often in real-time on the comparison pages.
What if I can't find stock of 1045707-1?
You can fill out our help required form which you can use to request a quote for 1045707-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.