Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$88.24
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$71.99
|
885
in stock
|
Buy Now | |
Newark Electronics
from US$70.44
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$95.12
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$66.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$57.76
|
-
|
Buy Now | |
RS Americas
from US$67.70
|
-
|
Buy Now | |
Richardson RFPD
from US$54.96
|
-
|
Buy Now | |
TE Store
from US$77.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Stainless Steel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | .285in, 7.24mm |
PCB Tail Length | 3.94mm, .155in |
Height Above PC Board | .375in, 9.52mm |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 38GHz |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SSMA |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
1 Contact(S), Female, Board Mount, Solder |Amp Te Connectivity 1045672-1 | Newark Electronics |
TE Connectivity - AMP SSMA Jack 50Ohm Straight T/H | Distrelec |
Conn SSMA RCP 0Hz to 18GHz 50Ohm Solder ST Thru-Hole Gold Over Copper | Avnet America |
RF Connector, 1062 0000 00 | TE Connectivity 1045672-1 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
1062 0000 00 RF Interface: SSMA RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .285 in RF Connector Mated Outer Diameter (Approximate): 7.24 mm Impedance: 50 Ω SSMA Jack .285" 7.24 mm | Coax Connector | Part Number: 1045672-1 | Internal Number: 1045672-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1045672-1?
Additional datasheets, footprints and schematics for 1045672-1 are listed on our Part Details page. You can also find images and similar parts to 1045672-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1045672-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045672-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1045672-1 fall under?
The 1045672-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1045672-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1045672-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1045672-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1045672-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1045672-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1045672-1 often in real-time on the comparison pages.
What if I can't find stock of 1045672-1?
You can fill out our help required form which you can use to request a quote for 1045672-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.