Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1058-3123-00 |
Prices starting from US$138.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$199.64
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$177.33
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$219.23
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$166.00
|
22
in stock
|
Buy Now | |
Avnet America
from US$138.05
|
-
|
Buy Now | |
RS Americas
from US$204.87
|
-
|
Buy Now | |
Sager
from US$153.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .285in, 7.24mm |
Contact Post Length | 4.75mm, .187in |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Solder |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 38GHz |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
RF Connector Style | Jack |
Connector Seal Type | Hermetic |
Sealable | Yes |
RF Interface | SSMA |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
1 Contact(S), Female, Panel Mount, Solder |Amp Te Connectivity 1045646-1 | Newark Electronics |
TE Connectivity 1058 3123 00 RF SSMA Connector 1 Contact | Distrelec |
Conn SSMA RCP 0Hz to 26.5GHz 50Ohm Solder ST Thru-Hole Gold Over Copper | Avnet America |
TE | RS Americas |
RF Connectors / Coaxial Connectors SEE 1058-3123-00 | Sager |
Where can I find additional details, specifications and documents for a 1045646-1?
Additional datasheets, footprints and schematics for 1045646-1 are listed on our Part Details page. You can also find images and similar parts to 1045646-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1045646-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045646-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1045646-1 fall under?
The 1045646-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1045646-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1045646-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1045646-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1045646-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1045646-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1045646-1 often in real-time on the comparison pages.
What if I can't find stock of 1045646-1?
You can fill out our help required form which you can use to request a quote for 1045646-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.