1045505-1 RF & Coax Connectors by TE Connectivity

SSMA Bulkhead Cable Jack 1034 7196 00

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$108.42

Distributor Stock
Logo for Distrelec
Distrelec
from US$150.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$130.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$108.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$152.92
-
Buy Now
Logo for Sager
Sager
from US$120.59
-
Buy Now

Specifications

Body Material Stainless Steel
Body Plating Material Gold
Cable Connector Orientation Straight
Body Finish Plated
Number of Positions 1
Number of Coaxial Contacts 1
Port Configuration Single Port
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Material Beryllium Copper
RF Connector Mated Outer Diameter (Approximate) .285in, 7.24mm
Impedance 50Ω
RF Contact Captivation Method Mechanical
Connector Mounting Type Bulkhead
RF Connector Coupling Mechanism Threaded
Operating Frequency 38GHz
Dielectric Material PTFE
実装方法 Package
Packaging Method Package
RF Connector Style Jack
Connector Seal Type O-Ring Panel
Sealable Yes
RF Interface SSMA
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp & Clamp
Operating Temperature Range -85 – 329°F, -65 – 165°C
Cable Type RG 196, RG 178

Alternative Descriptions

Rf Connectors/Coaxial Connectors 1034 7196 00 |Amp Te Connectivity 1045505-1 | Newark Electronics
RF Connectors / Coaxial Connectors | Avnet America
TE | RS Americas
TE Connectivity SSMA Bulkhead Cable Jack 1034 7196 00 RF | Distrelec
RF Connectors / Coaxial Connectors 1034 7196 00 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1045505-1?

Additional datasheets, footprints and schematics for 1045505-1 are listed on our Part Details page. You can also find images and similar parts to 1045505-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1045505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1045505-1 fall under?

The 1045505-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1045505-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1045505-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1045505-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1045505-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Sager have stock available or on a lead time for 1045505-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1045505-1 often in real-time on the comparison pages.

What if I can't find stock of 1045505-1?

You can fill out our help required form which you can use to request a quote for 1045505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay