Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.73
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$7.70
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$5.64
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$5.72
|
100
in stock
|
Buy Now | |
Farnell
from US$9.12
|
80
in stock
|
Buy Now | |
Avnet America
from US$5.19
|
-
|
Buy Now | |
RS Americas
from US$6.72
|
-
|
Buy Now | |
Boersig
from US$5.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Approval Bodies | CSA / UL |
---|---|
Body Material | Glass-filled Thermoplastic |
Color | Black |
Connector Type | Board-to-Board |
Features | Holddown |
Housing Style | Vertical |
Leaded Process Compatible | No |
RoHS Compliant | No |
Connectors Sys50 Smt Hdr 30P |Amp Te Connectivity 104550-4 | Newark Electronics |
Connectors SYS50 SMT HDR 30P | Rapid Electronics |
TE Connectivity 30 SYS50 SURFMNT DRST RCPT Board to Board & Mezzanine Connectors SYS50 SMT HDR 30P | Distrelec |
PCB RECEPTACLES | Farnell |
Conn Socket Strip RCP 30 POS 2.54mm Solder ST SMD Tube | Avnet America |
TE | RS Americas |
30 SYS50 SURFMNT DRST RCPT | Boersig |
Where can I find additional details, specifications and documents for a 104550-4?
Additional datasheets, footprints and schematics for 104550-4 are listed on our Part Details page. You can also find images and similar parts to 104550-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104550-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104550-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104550-4 fall under?
The 104550-4 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104550-4 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104550-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 104550-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104550-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104550-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104550-4 often in real-time on the comparison pages.
What if I can't find stock of 104550-4?
You can fill out our help required form which you can use to request a quote for 104550-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.