1045477-1 RF & Coax Connectors by TE Connectivity

SSMA STR CBL PLUG SLDR ATT 1031 5001 02

Status: Active
Series: -
RoHS: Unknown
Aliases: 1031-5001-02
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.64

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$38.64
-
Buy Now

Specifications

Cable Connector Orientation Straight
Body Material Stainless Steel
Body Finish Plated
Body Plating Material Gold
Number of Coaxial Contacts 1
Port Configuration Single Port
Number of Positions 1
RF Connector Center Contact Material Beryllium Copper
Connector Product Type Connector Assembly
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) .285in, 7.24mm
Impedance 50Ω
RF Connector Coupling Mechanism Threaded
RF Contact Captivation Method None
Connector Mounting Type Cable Mount (Free-Hanging)
Operating Frequency 38GHz
Dielectric Material PTFE
Coupling Nut Base Material Stainless Steel
実装方法 Package
Packaging Method Package
RF Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Sealable Yes
Connector Seal Type Interfacial Seal
RF Interface SSMA
Termination Method to Wire & Cable Solder
Cable Type RG 196, RG 178
Operating Temperature Range -65 – 165°C, -85 – 329°F

Alternative Descriptions

SSMA STR CBL PLUG SLDR ATT 103 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1045477-1?

Additional datasheets, footprints and schematics for 1045477-1 are listed on our Part Details page. You can also find images and similar parts to 1045477-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1045477-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045477-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1045477-1 fall under?

The 1045477-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1045477-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1045477-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1045477-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1045477-1 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 1045477-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1045477-1 often in real-time on the comparison pages.

What if I can't find stock of 1045477-1?

You can fill out our help required form which you can use to request a quote for 1045477-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay