Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1007-5015-92 |
Cable Connector Orientation | Right Angle |
---|---|
Body Material | Stainless Steel |
Body Finish | Plated |
Body Plating Material | Gold |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .285in, 7.24mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Epoxy |
Operating Frequency | 18GHz |
Dielectric Material | PTFE |
Coupling Nut Base Material | Stainless Steel |
実装方法 | Package |
Packaging Method | Package |
RF Interface | SSMA |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Interfacial Seal |
Sealable | Yes |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Cable Type | RG 405 Semi-Rigid |
1007 5015 92,ossm Cable Plug Rohs Compliant: Yes |Te Connectivity 1045418-1 | Newark Electronics |
Conn SSMA PL 0Hz to 26GHz Solder RA Cable Mount Gold | Avnet America |
TE | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
RF Connectors / Coaxial Connectors 1007 5015 92,OSSM CABLE PLUG | Sager |
Where can I find additional details, specifications and documents for a 1045418-1?
Additional datasheets, footprints and schematics for 1045418-1 are listed on our Part Details page. You can also find images and similar parts to 1045418-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1045418-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045418-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1045418-1 fall under?
The 1045418-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1045418-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1045418-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1045418-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1045418-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for 1045418-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1045418-1 often in real-time on the comparison pages.
What if I can't find stock of 1045418-1?
You can fill out our help required form which you can use to request a quote for 1045418-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.