1045358-1 RF & Coax Connectors by TE Connectivity

SSMA Cable Plug 1001 5045 92

Status: Active
Series: -
RoHS: Unknown
Aliases: 1001-5045-92
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.13

Distributor Stock
Logo for Newark
Newark
from US$46.31
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$34.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$50.70
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$34.21
-
Buy Now
Logo for Sager
Sager
from US$37.96
-
Buy Now

Specifications

Body Plating Material Gold
Body Material Stainless Steel
Cable Connector Orientation Straight
Body Finish Plated
Number of Coaxial Contacts 1
Port Configuration Single Port
Number of Positions 1
RF Connector Center Contact Plating Material Gold
Connector Product Type Connector Assembly
RF Connector Center Contact Material Beryllium Copper
RF Connector Mated Outer Diameter (Approximate) 7.24mm, .285in
Impedance 50Ω
Connector Mounting Type Cable Mount (Free-Hanging)
RF Contact Captivation Method None
RF Connector Coupling Mechanism Threaded
Operating Frequency 38GHz
Coupling Nut Base Material Stainless Steel
Dielectric Material PTFE
実装方法 Package
Packaging Method Package
RF Interface SSMA
Connector & Contact Terminates To Wire & Cable
Connector Seal Type Interfacial Seal
RF Connector Style Plug
Sealable Yes
Termination Method to Wire & Cable Solder
Cable Type RG 405 Semi-Rigid
Operating Temperature Range -85 – 329°F, -65 – 165°C

Alternative Descriptions

Ssma Cable Plug 1001 5045 92 |Amp Te Connectivity 1045358-1 | Newark Electronics
Conn SSMA PL 0Hz to 26GHz 50Ohm Solder ST Cable Mount Gold | Avnet America
TE | RS Americas
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD
RF Connectors / Coaxial Connectors SSMA ST CBL-PLG F/H SDR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1045358-1?

Additional datasheets, footprints and schematics for 1045358-1 are listed on our Part Details page. You can also find images and similar parts to 1045358-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1045358-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045358-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1045358-1 fall under?

The 1045358-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1045358-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1045358-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1045358-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1045358-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for 1045358-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1045358-1 often in real-time on the comparison pages.

What if I can't find stock of 1045358-1?

You can fill out our help required form which you can use to request a quote for 1045358-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay