1045338-1 RF & Coax Connectors by TE Connectivity

SCD,3152 5332 10,TNC

Status: Active
Series: -
RoHS: Unknown
Aliases: 3152-5332-10
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$136.47

Distributor Stock
Logo for Distrelec
Distrelec
from US$207.05
173
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$175.30
173
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$218.20
173
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$164.00
173
in stock
Buy Now
Logo for Farnell
Farnell
from US$391.67
139
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$136.47
-
Buy Now
Logo for RS Americas
RS Americas
from US$202.54
-
Buy Now
Logo for Sager
Sager
from US$151.79
-
Buy Now

Specifications

Body Plating Material Nickel
Body Finish Plated
Body Material Brass
Number of Coaxial Contacts 1
Port Configuration Single Port
Number of Positions 1
RF Connector Center Contact Material Beryllium Copper
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) 16.256mm, .64in
Impedance 50Ω
RF Contact Captivation Method Epoxy
Panel Attachment Style Rear Mount
Panel Mount Feature Type Flange
Connector Mounting Type Panel
RF Connector Coupling Mechanism Threaded
Operating Frequency 11GHz
Dielectric Material PTFE
Number of Panel Mounting Holes 2
Grade Commercial
Packaging Method Package
実装方法 Package
RF Interface TNC
RF Connector Style Jack
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

Scd,3152 5332 10,tnc |Amp Te Connectivity 1045338-1 | Newark Electronics
SCD 3152 5332 10 TNC | Rapid Electronics
TE Connectivity SCD 3152 5332 10 TNC RF TNC Connector 1 | Distrelec
RF COAXIAL, TNC JACK, 50 OHM, FLANGE | Farnell
Conn TNC RCP 0Hz to 11GHz 50Ohm ST Flange Mount Gold | Avnet America
SCD,3152 5332 10,TNC | TE Connectivity 1045338-1 | RS Americas
RF Connectors / Coaxial Connectors TNC ST JCK-RCP 2HF | Sager


1045338-1 . Unknown Parts by Unknown

RF COAXIAL TNC JACK 50 OHM FLANGE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type TNC Coaxial
Connector Body Style Straight Jack
Coaxial Termination -
Impedance 50ohm
Coaxial Cable Types -
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
Frequency Max 11GHz
Connector Mounting Flange Mount
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1045338-1?

Additional datasheets, footprints and schematics for 1045338-1 are listed on our Part Details page. You can also find images and similar parts to 1045338-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1045338-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1045338-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1045338-1 fall under?

The 1045338-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1045338-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1045338-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1045338-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1045338-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1045338-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1045338-1 often in real-time on the comparison pages.

What if I can't find stock of 1045338-1?

You can fill out our help required form which you can use to request a quote for 1045338-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay