104506-6 PCB Connectors by TE Connectivity

MTE PIN 28-32 AWG PLTD

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
12,341 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
12,341 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Underplating Material Nickel
Wire Contact Termination Area Plating Material Tin-Lead
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Wire Contact Termination Area Plating Material Thickness 50 – 100µin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 30 – 30µin
Contact Current Rating (Max) 3A
Accepts Wire Insulation Diameter Range .025 – .054in, .64 – 1.37mm
Wire Size .03 – .09mm², 32 – 28AWG
Termination Resistance 12mΩ
Dielectric Withstanding Voltage 750V
Insulation Resistance 5000MΩ
Operating Voltage 300VAC
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
Wire Insulation Support With
Circuit Application Power & Signal
実装方法 Strip
Packaging Method Strip
Packaging Quantity 12500
Product Type Contact
Applied Pressure Standard
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range -65 – 105°C


Alternative Descriptions

Contact PIN Crimp ST Cable Mount Strip | Avnet America
MTE PIN 28-32 AWG PLTD ROHS COMPLIANT: NO | Newark Electronics

More Parts in Wire-to-Board Connector Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104506-6?

Additional datasheets, footprints and schematics for 104506-6 are listed on our Part Details page. You can also find images and similar parts to 104506-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104506-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104506-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104506-6 fall under?

The 104506-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 104506-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104506-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 104506-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104506-6 have stock available?

Authorised distributors including Chip One Stop, Arrow Electronics, Avnet America, Avnet Europe and Newark Electronics have stock available or on a lead time for 104506-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104506-6 often in real-time on the comparison pages.

What if I can't find stock of 104506-6?

You can fill out our help required form which you can use to request a quote for 104506-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay