Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | .64 – 1.37mm, .025 – .054in |
Wire Size | 32 – 28AWG, .03 – .09mm² |
Insulation Resistance | 5000MΩ |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 12500 |
Packaging Method | Strip |
実装方法 | Strip |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Mte Pin 28-32 Awg Pltd Rohs Compliant: No |Amp Te Connectivity 104506-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TE | RS Americas |
Special Order: MTE PIN 28-32 AWG PLTD Contact Type: Pin Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 300 VAC Wire Size: 32 – 28 AWG Pin Tin-Lead 300 VAC | Connector Contact | Part Number: 104506-2 | Internal Number: 104506-2 | 32 – 28 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104506-2?
Additional datasheets, footprints and schematics for 104506-2 are listed on our Part Details page. You can also find images and similar parts to 104506-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104506-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104506-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104506-2 fall under?
The 104506-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104506-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104506-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 104506-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104506-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 104506-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104506-2 often in real-time on the comparison pages.
What if I can't find stock of 104506-2?
You can fill out our help required form which you can use to request a quote for 104506-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.